Weidmuller Connectors,Interconnects 1282360000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Solder Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Solder Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Solder Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Mounting Type: Fixed

Buy Now Datasheet
Headers, Plugs and Sockets - 281-5582-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-5582-ND
Headers, Plugs and Sockets 281-5582-ND
"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Bla 8 Og Rohs Compliant Weidmuller - 90F7925 - Newark, An Avnet Company
Chicago, IL, United States
Bla 8 Og Rohs Compliant Weidmuller
90F7925
Bla 8 Og Rohs Compliant Weidmuller 90F7925
BLA 8 OG ROHS COMPLIANT: YES

BLA 8 OG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-5582-ND 90F7925
Product Name Connectors,Interconnects Headers, Plugs and Sockets Bla 8 Og Rohs Compliant Weidmuller
Mounting Fixed Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details