TERM BLOCK PLUG 7POS STR 5.08MM
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1282260000 | 281-5581-ND |
| Product Name | BLA 7 OG R20, B | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) |