Weidmuller Switches - Rocker Switches 1281800000

Description
Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Solder Mounting Type: Fixed Color: Red, Yellow-Green
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Solder Mounting Type: Fixed Color: Red, Yellow-Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
Switches - Rocker Switches
Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Solder Mounting Type: Fixed Color: Red, Yellow-Green

Manufacturer: AMIS
Category: Switches>Rocker Switches
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Mounting Type: Fixed
Color: Red, Yellow-Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A12HV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details