Weidmuller Circuit Breakers 1278840000

Description
Circuit Breaker Thermal 100mA 250V AC 72V DC Push-Push Holder
Request a Quote
Description
Circuit Breaker Thermal 100mA 250V AC 72V DC Push-Push Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Circuit Breaker ETA 1180 01 0.1A is designed for applications requiring a rated current of 0.1 A and a rated voltage of 64 V DC. It features a spring connection with tension clamp technology, allowing for versatile and reliable conductor connections. The dimensions of the breaker are 8.2 mm in width, 24.4 mm in height, and 52.3 mm in depth, with a net weight of 10.11 g. This product is ROHS compliant, ensuring it meets environmental safety standards. It is suitable for direct mounting and is classified under various standards including ETIM and eClass. The product is sold in quantities of 5 pieces per order.

Datasheet Summary
Powered by GS/AI

The Thermal Circuit Breaker ETA 1180 01 0.1A is designed for applications requiring a rated current of 0.1 A and a rated voltage of 64 V DC. It features a spring connection with tension clamp technology, allowing for versatile and reliable conductor connections. The dimensions of the breaker are 8.2 mm in width, 24.4 mm in height, and 52.3 mm in depth, with a net weight of 10.11 g. This product is ROHS compliant, ensuring it meets environmental safety standards. It is suitable for direct mounting and is classified under various standards including ETIM and eClass. The product is sold in quantities of 5 pieces per order.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1278840000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1278840000-ND
Circuit Breakers 1278840000-ND
Circuit Breaker Thermal 100mA 250V AC 72V DC Push-Push Holder

Circuit Breaker Thermal 100mA 250V AC 72V DC Push-Push Holder

Buy Now Datasheet
Thermal Circuit Breaker Eta 1180 01 0.1A / Ea Rohs Compliant Weidmuller - 62W2593 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker Eta 1180 01 0.1A / Ea Rohs Compliant Weidmuller
62W2593
Thermal Circuit Breaker Eta 1180 01 0.1A / Ea Rohs Compliant Weidmuller 62W2593
THERMAL CIRCUIT BREAKER ETA 1180 01 0.1A / EA ROHS COMPLIANT: YES

THERMAL CIRCUIT BREAKER ETA 1180 01 0.1A / EA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 1278840000-ND 62W2593
Product Name Circuit Breakers Thermal Circuit Breaker Eta 1180 01 0.1A / Ea Rohs Compliant Weidmuller
Rated Current 0.1000 amps
Unlock Full Specs
to access all available technical data