Weidmuller Eta 1170 21 3A Weidmuller 1278730000

Description
ETA 1170 21 3A
Description
ETA 1170 21 3A

Suppliers

Company
Product
Description
Supplier Links
Eta 1170 21 3A Weidmuller - 62W2583 - Newark, An Avnet Company
Chicago, IL, United States
Eta 1170 21 3A Weidmuller
62W2583
Eta 1170 21 3A Weidmuller 62W2583
ETA 1170 21 3A

ETA 1170 21 3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W2583
Product Name Eta 1170 21 3A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details