Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1278390000

Description
TERM BLOCK PLUG 32POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 32POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4420-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4420-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4420-ND
TERM BLOCK PLUG 32POS STR 3.5MM

TERM BLOCK PLUG 32POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Weidmuller - 62W2580 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Weidmuller
62W2580
Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Weidmuller 62W2580
TERMINAL BLOCK, PLUGGABLE, 32POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:32Position s; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 32POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:32Positions; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4420-ND 62W2580
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.358 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details