Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1278340000

Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3039-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3039-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3039-ND
TERM BLOCK PLUG 24POS STR 3.5MM

TERM BLOCK PLUG 24POS STR 3.5MM

Buy Now Datasheet
B2CF 3.50/24/180LR SN BK BX C - 1278340000 - Heilind Electronics, Inc.
Wilmington, MA, United States
B2CF 3.50/24/180LR SN BK BX C
1278340000
B2CF 3.50/24/180LR SN BK BX C 1278340000
B2CF 3.50/24/180LR SN BK BX C

B2CF 3.50/24/180LR SN BK BX C

Buy Now
Terminal Block, Pluggable, 24Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8177 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 24Pos, 16Awg; Pitch Spacing Weidmuller
52AC8177
Terminal Block, Pluggable, 24Pos, 16Awg; Pitch Spacing Weidmuller 52AC8177
TERMINAL BLOCK, PLUGGABLE, 24POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:24Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 24POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:24Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3039-ND 1278340000 52AC8177
Product Name Terminal Blocks - Headers, Plugs and Sockets B2CF 3.50/24/180LR SN BK BX C Terminal Block, Pluggable, 24Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-1010-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3218 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details