Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1278320000

Description
TERM BLOCK PLUG 22POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 22POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1278320000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1278320000-ND
Terminal Blocks - Headers, Plugs and Sockets 1278320000-ND
TERM BLOCK PLUG 22POS STR 3.5MM

TERM BLOCK PLUG 22POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller
52AC8176
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller 52AC8176
TERMINAL BLOCK, PLUGGABLE, 22POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 22POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1278320000-ND 52AC8176
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-1904 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers