Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1278300000

Description
TERM BLOCK PLUG 18POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 18POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3200-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3200-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3200-ND
TERM BLOCK PLUG 18POS STR 3.5MM

TERM BLOCK PLUG 18POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8174 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller
52AC8174
Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller 52AC8174
TERMINAL BLOCK, PLUGGABLE, 18POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:18Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 18POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:18Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3200-ND 52AC8174
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 18Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0R7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Component Terminal Block with Diode - 2001-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers