Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1278230000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate B2CF Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate B2CF Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate B2CF Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate B2CF
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 2
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - G125-FV10605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage; Solder
View Details