The Win Source Electronics connectors feature a high-temperature-res
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Mounting Type: Fixed
B2CF 3.50/32/180LR SN OR BX
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 62W2563 | |
| Product Name | Connectors,Interconnects | B2Cf 3.50/32/180Lr Sn Or Bx Weidmuller |
| Mounting | Fixed |