Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1277810000

Description
TERM BLOCK PLUG 28POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 28POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1277810000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1277810000-ND
Terminal Blocks - Headers, Plugs and Sockets 1277810000-ND
TERM BLOCK PLUG 28POS STR 3.5MM

TERM BLOCK PLUG 28POS STR 3.5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1277810000-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Double Row Barrier Terminal Blocks - HD-20A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details