Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1277560000

Description
TERM BLOCK PLUG 22POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 22POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1277560000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1277560000-ND
Terminal Blocks - Headers, Plugs and Sockets 1277560000-ND
TERM BLOCK PLUG 22POS STR 3.5MM

TERM BLOCK PLUG 22POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller
52AC8165
Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller 52AC8165
TERMINAL BLOCK, PLUGGABLE, 22POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 22POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:22Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1277560000-ND 52AC8165
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 22Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2954 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details