Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1277530000

Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2970-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2970-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2970-ND
TERM BLOCK PLUG 16POS STR 3.5MM

TERM BLOCK PLUG 16POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 16Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 16Pos, 16Awg; Pitch Spacing Weidmuller
52AC8162
Terminal Block, Pluggable, 16Pos, 16Awg; Pitch Spacing Weidmuller 52AC8162
TERMINAL BLOCK, PLUGGABLE, 16POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:16Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 16POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:16Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2970-ND 52AC8162
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 16Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
GEE Turret Terminal Board - 15327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details