Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1277520000

Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2980-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2980-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2980-ND
TERM BLOCK PLUG 14POS STR 3.5MM

TERM BLOCK PLUG 14POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller - 52AC8161 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller
52AC8161
Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller 52AC8161
TERMINAL BLOCK, PLUGGABLE, 14POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 14POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:14Ways; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:13.4A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2980-ND 52AC8161
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 14Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0S7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details