Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1277330000

Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-7666-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-7666-ND
Terminal Blocks - Headers, Plugs and Sockets 281-7666-ND
TERM BLOCK PLUG 14POS STR 3.5MM

TERM BLOCK PLUG 14POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 14Pos, 16 Awg Rohs Compliant Weidmuller - 85AH6618 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 16 Awg Rohs Compliant Weidmuller
85AH6618
Terminal Block, Pluggable, 14Pos, 16 Awg Rohs Compliant Weidmuller 85AH6618
TERMINAL BLOCK, PLUGGABLE, 14POS, 16 AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 14POS, 16 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-7666-ND 85AH6618
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 14Pos, 16 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.255 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers