126860000 -- EGL 24VAC/DC NEON INDIC WEIDMULLER
Weidmuller
Egl 24Vac/dc Neon Indic Weidmuller
126860000
Description
EGL 24VAC/DC NEON INDIC
Description
EGL 24VAC/DC NEON INDIC
Suppliers
Egl 24Vac/dc Neon Indic Weidmuller
61K3581
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61K3581 |
|
Product Name
|
Egl 24Vac/dc Neon Indic Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details