PATCH CORD, RJ45 PLUG-PLUG, 6.6FT, BLK; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 6.56'
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 44T5816 | 1251610020 |
| Product Name | Patch Cord, Rj45 Plug-Plug, 6.6Ft, Blk; Lan Category Weidmuller | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | |
| Product Type | Patch | |
| Cable Type | Cat 6 | |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) |