CABLE MOD 8P8C PLUG-PLUG 65.62'
PATCH CORD, RJ45 PLUG-PLUG, 65.6FT, GRN; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1251590200 | 44T5811 |
| Product Name | Cable Assemblies - Modular Cables | Patch Cord, Rj45 Plug-Plug, 65.6Ft, Grn; Lan Category Weidmuller |
| Cable Shielding | Shielded | |
| Cable Length | 65.62 ft (200 dm) | 65.62 ft (200 dm) |
| Application | LAN / Ethernet | |
| Product Type | Patch |