Weidmuller Patch Cord, Rj45 Plug-Plug, 32.8Ft, Grn; Lan Category Weidmuller 1251590100

Description
PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRN; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRN; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Plug, 32.8Ft, Grn; Lan Category Weidmuller - 44T5809 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, 32.8Ft, Grn; Lan Category Weidmuller
44T5809
Patch Cord, Rj45 Plug-Plug, 32.8Ft, Grn; Lan Category Weidmuller 44T5809
PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRN; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, GRN; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 1251590100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
1251590100
Cable Assemblies - Modular Cables 1251590100
CABLE MOD 8P8C PLUG-PLUG 32.81'

CABLE MOD 8P8C PLUG-PLUG 32.81'

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 44T5809 1251590100
Product Name Patch Cord, Rj45 Plug-Plug, 32.8Ft, Grn; Lan Category Weidmuller Cable Assemblies - Modular Cables
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details