CABLE MOD 8P8C PLUG-PLUG 32.81'
PATCH CORD, RJ45 PLUG-PLUG, 32.8FT, YEL; LAN Category:Cat6a; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1251580100 | 44T5800 |
| Product Name | Cable Assemblies - Modular Cables | Patch Cord, Rj45 Plug-Plug, 32.8Ft, Yel; Lan Category Weidmuller |
| Cable Shielding | Shielded | |
| Cable Length | 32.81 ft (100 dm) | 32.81 ft (100 dm) |
| Application | LAN / Ethernet | |
| Product Type | Patch |