The LSF-SMD 3.50/07/180 SN BK RL is a PCB terminal from Weidmvºller's OMNIMATE Signal series, designed for surface mount technology (SMD) applications. It features a 3.5 mm pitch and accommodates up to 7 poles with a conductor outlet direction of 180¬8. The terminal utilizes PUSH IN technology, allowing for tool-free connection and disconnection of solid wires and wires with wire-end ferrules. It supports a clamping range of 0.13 mm² to 1.5 mm² and is suitable for both solid and flexible conductors. This product is compliant with RoHS standards and is rated for a maximum voltage of 320 V and a current of 17.5 A under IEC standards. It has a low volume resistance of 1.60 mΩ and is designed for automatic assembly using reflow soldering. The terminal is packaged in tape-on-reel format, facilitating easy handling and integration into automated processes. Operating temperature ranges from -50 °C to 120 °C, making it versatile for various environmental conditions.
"7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
LSF-SMD 3.50/07/180 SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-6777-6-ND | 87T5278 |
| Product Name | Wire to Board | Lsf-Smd 3.50/07/180 Sn Bk Rl Rohs Compliant Weidmuller |
| Termination | Screwless - Push Button Clamp |