Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMD
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Push Button Clamp
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
TERM BLK 3P TOP ENTRY 3.5MM SMD
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1250370000 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | Wire to Board Connector |