Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMD
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Push Button Clamp
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 281-6772-6-ND | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector |