Weidmuller Ethernet Cable 1248280015

Description
Weidmüller 1248280015 Ethernet Cable
Request a Quote
Description
Weidmüller 1248280015 Ethernet Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 7685576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7685576
Ethernet Cable 7685576
Weidmüller 1248280015 Ethernet Cable

Weidmüller 1248280015 Ethernet Cable

Supplier's Site
Cable Assemblies - Modular Cables - 1248280015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
1248280015
Cable Assemblies - Modular Cables 1248280015
CABLE MOD 8P8C R/A PLUG-PLUG 5'

CABLE MOD 8P8C R/A PLUG-PLUG 5'

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 7685576 1248280015
Product Name Ethernet Cable Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details