Weidmüller 1248280005 Ethernet Cable
Win Source Part Number: 1350182-1248280005
Category: Cable Assemblies - Modular Cables
Color: Gray
Features: Molded Plugs
Connector Type: Plug to Plug, Angled Right, 90°
Package: Bulk
Length: 1.64' (500.0mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Weidmüller
Product Status: Obsolete
CABLE MOD 8P8C R/A PLG-PLG 1.64'
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7685579 | 1350182-1248280005 | 1248280005 |
| Product Name | Ethernet Cable | Cable Assemblies - Modular Cables | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet; Networking | ||
| Cable Type | Cat 6; Coaxial | ||
| Cable Shielding | S/ftp | Shielded | |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) |