Weidmuller Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller 1243260000

Description
TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller - 20M8796 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller
20M8796
Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller 20M8796
TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M8796
Product Name Terminal Block, Header, 9Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MV12605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details