Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1243060000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Unimate SLA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Header Orientation: Vertical Mounting Type: Through Hole Current - IEC: 17.5A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Unimate SLA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Header Orientation: Vertical Mounting Type: Through Hole Current - IEC: 17.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Unimate SLA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Header Orientation: Vertical Mounting Type: Through Hole Current - IEC: 17.5A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Unimate SLA
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Header Orientation: Vertical
Mounting Type: Through Hole
Current - IEC: 17.5A

Buy Now Datasheet
Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller - 20M8794 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller
20M8794
Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller 20M8794
TERMINAL BLOCK, HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20M8794
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details