"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
3 Pos Shrouded Header, 5.08mm Pitch, 10A, 300V, Male, Solder ST Product overview: 1242660000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1242660000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-4412-ND | 370-1242660000 |
| Product Name | Headers, Plugs and Sockets | 10A 300V Electronic Connector |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 17.5 amps | |
| Contact Pitch | 5.08 mm (0.2000 inch) |