Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1242660000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Unimate SLA Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Unimate SLA Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Unimate SLA Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Unimate SLA
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal Block, Header, 3Pos, 5.08Mm; Gender Weidmuller - 61K4695 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, 5.08Mm; Gender Weidmuller
61K4695
Terminal Block, Header, 3Pos, 5.08Mm; Gender Weidmuller 61K4695
TERMINAL BLOCK, HEADER, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 61K4695
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 3Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10148733-0411P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-MS11005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
TO-5 Socket-8pins - 4592 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details