Weidmuller Headers, Plugs and Sockets 1242560000

Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-5558-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-5558-ND
Headers, Plugs and Sockets 281-5558-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Connector Systems Weidmuller - 26AC6059 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Weidmuller
26AC6059
Connector Systems Weidmuller 26AC6059
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BLA Series; Connector Shroud:Shrouded; Contact Material:Bronze RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BLA Series; Connector Shroud:Shrouded; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Sla 02/180B 3.2Sn Or Bx Rohs Compliant Weidmuller - 20M8791 - Newark, An Avnet Company
Chicago, IL, United States
Sla 02/180B 3.2Sn Or Bx Rohs Compliant Weidmuller
20M8791
Sla 02/180B 3.2Sn Or Bx Rohs Compliant Weidmuller 20M8791
SLA 02/180B 3.2SN OR BX ROHS COMPLIANT: YES

SLA 02/180B 3.2SN OR BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 281-5558-ND 26AC6059 20M8791
Product Name Headers, Plugs and Sockets Connector Systems Weidmuller Sla 02/180B 3.2Sn Or Bx Rohs Compliant Weidmuller
Connector Type Header Connector Wire to Board Connector
Mounting Through Hole
Current Rating 17.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Circular Connector Assemblies - 2262-A22061-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details