Weidmuller Fiber Optic Transceiver Modules 1241520000

Description
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP
Request a Quote Datasheet
Description
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 1241520000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
1241520000-ND
Fiber Optic Transceiver Modules 1241520000-ND
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP

Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 1241520000-ND
Product Name Fiber Optic Transceiver Modules
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details