Weidmuller Fiber Optic Transceiver Modules 1241510000

Description
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP
Request a Quote Datasheet
Description
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 1241510000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
1241510000-ND
Fiber Optic Transceiver Modules 1241510000-ND
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP

Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 1241510000-ND
Product Name Fiber Optic Transceiver Modules
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - SFP-XSM-10K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 10 Gbps
View Details
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details