Weidmuller Fiber Optic Transceiver Modules 1241470000

Description
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP
Request a Quote Datasheet
Description
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 1241470000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
1241470000-ND
Fiber Optic Transceiver Modules 1241470000-ND
Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP

Transceiver Module Ethernet 1310nm LC Duplex Pluggable, SFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 1241470000-ND
Product Name Fiber Optic Transceiver Modules
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - 2084-SFP-1000SX-M-550M-T-ND - DigiKey
Specs
Connector Type LC
Operating Voltage 18 to 36 volts
Wavelength 1310 nm (13100 Å)
View Details
ER -100G - CFP-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details