Weidmuller Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller 1241060000

Description
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller - 61K4692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller
61K4692
Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller 61K4692
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:17.5A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SLA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K4692
Product Name Terminal Block, Header, R/a, 2Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details