The IE-SW-BL08-6TX-2ST is an unmanaged network switch designed for industrial Ethernet applications. It features six RJ45 Fast Ethernet ports and two ST multimode fiber-optic ports, making it suitable for various networking needs. The switch operates within a temperature range of -10 °C to 60 °C and is housed in a robust aluminum casing with an IP30 protection rating, ensuring durability in harsh environments. This model supports Power-over-Ethernet (PoE) on four of its six Fast Ethernet ports, allowing for the simultaneous transmission of data and power over the same cable. It is compliant with several international standards, including CE, cULus, Class I Div. 2 / ATEX, and DNV / GL, which makes it suitable for use in potentially explosive atmospheres and other regulated environments. The switch has a compact design, measuring 50 mm in width, 115 mm in height, and 70 mm in depth, with a net weight of 275 g. It is equipped with features such as auto-negotiation for RJ45 ports, a MAC table size of 1K, and a packet buffer size of 512 Kbit. The device also includes overload current protection and reverse polarity protection for enhanced reliability. With a mean time between failures (MTBF) of approximately 2.4 million hours, it offers a long operational lifespan, making it a viable option for engineers looking for a dependable networking solution in industrial settings.
IE-SW-BL08-6TX-2ST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44T5723 |
| Product Name | Ie-Sw-Bl08-6Tx-2St Weidmuller |