"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
CONNECTOR, HEADER, 2 POSITION, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-5554-ND | 83K9341 |
| Product Name | Headers, Plugs and Sockets | Connector, Header, 2 Position, 1Row, 5.08Mm; Connector Systems Weidmuller |
| Connector Type | Header Connector | Wire to Board Connector |
| Mounting | Through Hole | |
| Current Rating | 17.5 amps |