Weidmuller Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller 1234620000

Description
TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7106 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller
72Y7106
Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller 72Y7106
TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7106
Product Name Tb, Wire To Brd, 10Pos, 14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB High-Power Terminal Blocks - OTB-910-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 937730 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 4
View Details