Weidmuller Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller 1234600000

Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7104 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller
72Y7104
Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller 72Y7104
TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7104
Product Name Terminal Block, Wire To Brd, 8Pos, 14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSMXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers