Weidmuller Terminal Block, Wire To Brd, 7Pos, 14Awg; Pitch Spacing Weidmuller 1234590000

Description
TERMINAL BLOCK, WIRE TO BRD, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 7Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7103 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 7Pos, 14Awg; Pitch Spacing Weidmuller
72Y7103
Terminal Block, Wire To Brd, 7Pos, 14Awg; Pitch Spacing Weidmuller 72Y7103
TERMINAL BLOCK, WIRE TO BRD, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7103
Product Name Terminal Block, Wire To Brd, 7Pos, 14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.316 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers