Weidmuller Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller 1234570000

Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7101 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller
72Y7101
Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller 72Y7101
TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 5POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:600V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7101
Product Name Terminal Block, Wire To Brd, 5Pos, 14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - Screw Connectors - 36-7759-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
PCB Terminal Blocks with Wire Guard - MSQXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details