Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Number of Levels: 1
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mating Orientation: Vertical with Board
Mounting Type: Surface Mount
Wire Termination: Screwless - Leg Spring, Push-In Spring
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 3.5Ohm @ 100kHz
Color: Gray
Operating Temperature: -40°C ~ 85°C
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Contact Material - Plating: Brass - Tin Plated
Torque - Screw: 0.23 Nm (2.0 Lb-In)
Conn Terminal Block 4 POS 5.08mm Solder RA Cable Mount 15A Box Product overview: 1234550000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1234550000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 370-1234550000 | 1234550000-ND | |
| Product Name | Connectors,Interconnects | 15A Electronic Connector | Wire to Board |
| Mounting | Surface Mount | Through Hole | |
| Voltage Rating | 300 volts | ||
| Current Rating | 10.0 amps |