Weidmuller Headers, Plugs and Sockets 1227540000

Description
TERM BLOCK PLUG 10POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1227540000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1227540000-ND
Headers, Plugs and Sockets 4381-1227540000-ND
TERM BLOCK PLUG 10POS 7.62MM

TERM BLOCK PLUG 10POS 7.62MM

Buy Now Datasheet
Blf 7.62Hp/10/180F Sn Bk Bx Weidmuller - 87T5233 - Newark, An Avnet Company
Chicago, IL, United States
Blf 7.62Hp/10/180F Sn Bk Bx Weidmuller
87T5233
Blf 7.62Hp/10/180F Sn Bk Bx Weidmuller 87T5233
BLF 7.62HP/10/180F SN BK BX

BLF 7.62HP/10/180F SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4381-1227540000-ND 87T5233
Product Name Headers, Plugs and Sockets Blf 7.62Hp/10/180F Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Receptacle - 9230 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female Bulkhead R/A PCB Mount Connector - ET-NFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details