Weidmuller Tb, Wire To Brd, 6Pos, 4Awg, Th; Pitch Spacing Weidmuller 1226500000

Description
TB, WIRE TO BRD, 6POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 4Awg, Th; Pitch Spacing Weidmuller - 52AC8140 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 4Awg, Th; Pitch Spacing Weidmuller
52AC8140
Tb, Wire To Brd, 6Pos, 4Awg, Th; Pitch Spacing Weidmuller 52AC8140
TB, WIRE TO BRD, 6POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 4AWG, TH; Pitch Spacing:15mm; No. of Positions:6Ways; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm2; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8140
Product Name Tb, Wire To Brd, 6Pos, 4Awg, Th; Pitch Spacing Weidmuller
Mounting Options 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2000-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details