TB, WIRE TO BRD, 8POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 52AC8135 |
| Product Name | Tb, Wire To Brd, 8Pos, 6Awg, Th; Pitch Spacing Weidmuller |
| North American | 26 to 6 AWG |