Weidmuller Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller 1226320000

Description
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller - 52AC8134 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller
52AC8134
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller 52AC8134
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8134
Product Name Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details