Weidmuller Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller 1226310000

Description
TB, WIRE TO BRD, 4POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller - 52AC8133 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller
52AC8133
Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller 52AC8133
TB, WIRE TO BRD, 4POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8133
Product Name Tb, Wire To Brd, 4Pos, 6Awg, Th; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.017 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details