Weidmuller Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller 1226300000

Description
TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller - 52AC8132 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller
52AC8132
Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller 52AC8132
TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8132
Product Name Tb, Wire To Brd, 3Pos, 6Awg, Th; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2201/098-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers