Weidmuller Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller 1226240000

Description
TB, WIRE TO BRD, 6POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller - 52AC8126 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller
52AC8126
Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller 52AC8126
TB, WIRE TO BRD, 6POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 6AWG, TH; Pitch Spacing:10.16mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8126
Product Name Tb, Wire To Brd, 6Pos, 6Awg, Th; Pitch Spacing Weidmuller
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7700-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.955 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers