Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1226230000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate Power LU Positions Per Level: 5 Number of Levels: 1 Pitch: 0.400" (10.16mm) Package: Bulk Mating Orientation: Horizontal with Board Wire Termination: Screw - Clamping Yoke, Tension Sleeve Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate Power LU Positions Per Level: 5 Number of Levels: 1 Pitch: 0.400" (10.16mm) Package: Bulk Mating Orientation: Horizontal with Board Wire Termination: Screw - Clamping Yoke, Tension Sleeve Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate Power LU Positions Per Level: 5 Number of Levels: 1 Pitch: 0.400" (10.16mm) Package: Bulk Mating Orientation: Horizontal with Board Wire Termination: Screw - Clamping Yoke, Tension Sleeve Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate Power LU
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Package: Bulk
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Clamping Yoke, Tension Sleeve
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details